LHA-23LN+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-pHEMT technology and offers extremely high dynamic range over a broad frequency range, along with low noise figure. In addition, the LHA-23LN+ has good input and output return loss over a broad frequency range. LHA-23LN+ is enclosed in a 3x3 mm 12-lead QFN-style package and has very good thermal performance.
Win Source Part Number: 1069687-LHA-23LN+
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Test Frequency: 500MHz
Frequency: 30MHz ~ 2GHz
Gain: 19.6dB
Noise Figure: 1.5dB
Current - Supply: 146mA
P1dB: 24.2dBm
RF Type: CATV, Cellular
Voltage - Supply: 3V, 5V
Package / Case: 12-VQFN Exposed Pad
Supplier Device Package: DQ1225
Alternative Parts (Cross-Reference): LHA-23LN+LHA23LN+;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Mini-Circuits
Other Names: 3157-LHA-23LN+CT,315
RF Amplifier IC CATV, Cellular 30MHz ~ 2GHz DQ1225
RF Amplifier IC CATV, Cellular 30MHz ~ 2GHz DQ1225
RF Amplifier IC CATV, Cellular 30MHz ~ 2GHz DQ1225
IC RF AMP CATV 30MHZ-2GHZ 12MCLP
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | LHA-23LN+ | 1069687-LHA-23LN+ | 3157-LHA-23LN+TR-ND | LHA-23LN+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 30 MHz to 2000 MHz, 50Ω, 3x3 mm QFN Style Package | RF/IF and RFID - RF Amplifiers | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| RoHS Compliant | RoHS | |||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | Surface Mount; 12-VQFN Exposed Pad | Surface Mount; 12-VQFN Exposed Pad | |
| Nominal Impedance | 50 |