The ZFL-2000B+ is a 50Ω coaxial amplifier with a frequency range of 10 to 2000 MHz, providing a minimum gain of 20 dB and a maximum output power at 1 dB compression of +16 dBm. It operates from a nominal 15 V supply with a maximum current draw of 120 mA, and features a noise figure of 7.0 dB typical. The device is unconditionally stable and compliant with RoHS standards. The case style is SS98, with dimensions of 31.75 × 39.62 × 19.05 mm and a weight of 85.0 grams including the bracket. Operating temperature ranges from -20°C to 71°C. The integrated bracket and SMA connectors are part of the standard configuration for this variant.
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZFL-2000B+ |
| Product Name | Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω |
| Operating Temperature | -20 to 71 C (-4 to 160 F) |