The ZHL-2W-63X-S+ is a class AB medium-power connectorized amplifier with a GaN output transistor, operating from 600 to 6000 MHz with 42 dB typical gain and +33 dBm output power at saturation. It features a +38 dBm typical output third-order intercept point, operates on a +28 V DC supply, and draws 1.5 to 2.0 A. Housed in an aluminum alloy case measuring 7.00 x 3.25 x 1.12 inches with SMA female connectors and a built-in mounting bracket, it requires an external heat sink to maintain maximum base-plate temperature at +85 °C. The device is rated for operation from 0 to +60 °C and storage from -55 to +100 °C.
Mini-Circuits’ ZHL-2W-63-S+ is a class AB medium-power connectorized amplifier with GaN output transistor supporting a wide range of applications from 600 to 6000 MHz, such as test instrumentation, SATCOM, and mobile communications systems, including those operating in the new telecom Band 71 allocation (617 to 698 MHz). This model provides +33 dBm output power at saturation. The amplifier operates on a +28 V DC supply and comes housed in compact aluminum alloy case (7.00x3.25x1.12”) with SMA connectors, built-in bracket for mounting, and an optional heat sink for efficient cooling.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-2W-63X-S+ |
| Product Name | Connectorized SMA, High Power Amplifier, 600 MHz to 6000 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | 0 to 60 C (32 to 140 F) |
| Package Type | Connectorized |