The TAMP-242LN+ is a surface mount low noise amplifier for 1710 to 2400 MHz applications, housed in a shielded JQ1382 case measuring 15.0 mm x 10.0 mm x 3.0 mm. It features a typical noise figure of 0.65 dB, a gain of 10.0 to 14.0 dB across the band, and a typical output P1dB of 17 dBm. The output third-order intercept point is 33.5 dBm typ., with input and output VSWR of 1.4:1 and 1.2:1 typ., respectively. The device operates on a 5.0 V supply drawing 40 mA typ. and is unconditionally stable. It is RoHS compliant and designed as a drop-in module with integrated matching and bias circuits.
The TAMP-242LN+ (RoHS compliant) utilizes advanced E-PHEMT technology in a single stage low noise amplifier design built into a shielded case (size: .591”x.394”x.118”). The drop-in module offers ultra low noise figure and high output IP3 with good input and output return loss over the entire frequency range and without the need of external matching components.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | TAMP-242LN+ |
| Product Name | SMT, Low Noise, Medium Power, Linear, pHEMT Amplifier Module, 1710 MHz to 2400 MHz, 50Ω, 15x10 mm Package |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| RoHS Compliant | RoHS |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 1710 to 2400 MHz |
| Minimum Gain | 10 dB |