The ZHL-0G64G21W1X+ is a medium power broadband amplifier operating from 600 to 4200 MHz with a typical small signal gain of 44 dB and an output power at 1 dB compression of +32 dBm. It features SMA female connectors, operates from a +28 V DC supply, and draws 1.00 A at maximum output. The unit is housed in a rugged aluminum enclosure without a heatsink, weighing 600.0 grams, with dimensions of 2.00 ± 0.15 inches in length and 3.00 ± 0.03 inches in width. The amplifier meets environmental rating ENV23T3 and is RoHS compliant.
The ZHL-0G64G21W1(X)+ is a medium power broadband amplifier providing more than 1 W of output power with a typical small signal gain of 44 dB over the 600 to 4200 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-0G64G21W1X+ |
| Product Name | RF Gain Block Amplifier, 600 - 4200 MHz, 50Ω |
| Operating Temperature | -20 to 85 C (-4 to 185 F) |
| Frequency Range | 600 to 4200 MHz |
| Minimum Gain | 44 dB |
| Maximum Gain | 44 dB |
| Output Power | 32 dBm |