Mini-Circuits BIAS TEE / SMA RoHS ZFBT-282-1.5A+

Description
BIAS TEE / SMA RoHS
Request a Quote Datasheet
Description
BIAS TEE / SMA RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE / SMA RoHS - ZFBT-282-1.5A+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / SMA RoHS
ZFBT-282-1.5A+
BIAS TEE / SMA RoHS ZFBT-282-1.5A+
BIAS TEE / SMA RoHS

BIAS TEE / SMA RoHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number ZFBT-282-1.5A+
Product Name BIAS TEE / SMA RoHS
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

MMIC BIAS TEE - MBT-283+ - Mini-Circuits
Specs
DC Voltage 35 volts
DC Current 500 milliamps
Frequency 1.5 to 28 GHz
View Details
Lumped LC Diplexer, DC-950/1700-2700 MHz, 50Ω - RDP-272+ - Mini-Circuits
Specs
Impedance 50-Ohm
Insertion Loss 0.7000 dB
View Details
BIAS TEE / SMA / BKT / RoHS - ZFBT-4R2GWB+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 1.00E-4 to 4.2 GHz
Insertion Loss 0.1500 dB
View Details
BIAS TEE / SURF MT / RoHS - TCBT-6G+ - Mini-Circuits
Specs
Frequency 0.0500 to 6 GHz
VSWR 1.05 :1
Insertion Loss 0.2000 dB
View Details