MNA-2W+ is a wideband pHEMT MMIC amplifier designed for 50Ω applications from 0.5 to 4.5 GHz, integrating matching networks and bias circuits to minimize external components. It operates on a single +2.8 V to +5 V supply, delivers +17.5 dBm typ. output power at 2.5 GHz under +5 V bias, and achieves 21 dB typ. active directivity at 2.5 GHz. The device is housed in a 3x3 mm 8-lead QFN-style package with an exposed paddle for thermal performance. It has an input return loss of 17 dB typ. and an output return loss of 17 dB typ. at 2.5 GHz, with a noise figure of 5.4 dB typ. at 2.5 GHz under +5 V operation. The part meets MSL1 moisture sensitivity and Human Body Model Class 1A ESD ratings. Operating temperature ranges from -40°C to +85°C.
MNA-2W+ is a wideband pHEMT based MMIC amplifier with high active Directivity. MNA-2W+ integrates the entire matching network and majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the MNA-2W+ amplifier extremely straightforward to use. This design operates on a single +2.8 to +5 V supply, is well matched for 50Ω and comes in a tiny, low profile 3x3 mm 8-lead QFN-Style package accommodating dense circuit board layouts. MNA-2W+ belongs to MNA series of models available in Die and packaged form.
RF Amplifier IC Cellular 500MHz ~ 4.5GHz 8-QFN (3x3)
Manufacturer: Mini-Circuits
Win Source Part Number: 885503-MNA-2W+
Features: RF Amplifier IC Cellular 500MHz ~ 4.5GHz 8-QFN (3x3)
Package: Reel - TR
Package: 8-VQFN Exposed Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: 8-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
IC AMP CELL 500MHZ-4.5GHZ 8QFN
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MNA-2W+ | 3157-MNA-2W+TR-ND | 885503-MNA-2W+ | MNA-2W+ |
| Product Name | SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 4500 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers | RF Amplifiers - MNA-2W+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | Surface Mount; 8-VQFN Exposed Pad | Surface Mount; 8-QFN (3x3) | |
| Operating Voltage | 7 volts | 5 volts |