Mini-Circuits RF Amplifiers - ERA-5SM ERA-5SM

Description
Manufacturer: Mini-Circuits Win Source Part Number: 259893-ERA-5SM Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 259893-ERA-5SM Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ERA-5SM
259893-ERA-5SM
RF Amplifiers - ERA-5SM 259893-ERA-5SM
Manufacturer: Mini-Circuits Win Source Part Number: 259893-ERA-5SM Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 259893-ERA-5SM
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 259893-ERA-5SM
Product Name RF Amplifiers - ERA-5SM
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
RF Amplifiers - 863-SE2622L-RTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers
ADM-8096PSM, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8096PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Noise Amplifier Systems - NLAS-100-18000-35-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 18000 MHz
Minimum Gain 35 dB
View Details