Mini-Circuits DIPLEXER / SMA / BKT RoHS ZDPLX-592B-S+

Description
ZDPLX-592-S+ is a high performance hybrid diplexer with the lowpass port at 2.4 - 2.5 GHz and highpass port at 5.1 - 5.9 GHz. Bulit in a rugged connectorized package, this diplexer finds its application in Wi-Fi communication systems with high speed data rates.
Request a Quote Datasheet
Description
ZDPLX-592-S+ is a high performance hybrid diplexer with the lowpass port at 2.4 - 2.5 GHz and highpass port at 5.1 - 5.9 GHz. Bulit in a rugged connectorized package, this diplexer finds its application in Wi-Fi communication systems with high speed data rates.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIPLEXER / SMA / BKT RoHS - ZDPLX-592B-S+ - Mini-Circuits
Brooklyn, NY, United States
DIPLEXER / SMA / BKT RoHS
ZDPLX-592B-S+
DIPLEXER / SMA / BKT RoHS ZDPLX-592B-S+
ZDPLX-592-S+ is a high performance hybrid diplexer with the lowpass port at 2.4 - 2.5 GHz and highpass port at 5.1 - 5.9 GHz. Bulit in a rugged connectorized package, this diplexer finds its application in Wi-Fi communication systems with high speed data rates.

ZDPLX-592-S+ is a high performance hybrid diplexer with the lowpass port at 2.4 - 2.5 GHz and highpass port at 5.1 - 5.9 GHz. Bulit in a rugged connectorized package, this diplexer finds its application in Wi-Fi communication systems with high speed data rates.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ZDPLX-592B-S+
Product Name DIPLEXER / SMA / BKT RoHS
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Diplexer, DC-204/258-1220 MHz, 75Ω - DPLB-2025A0+ - Mini-Circuits
Specs
Device Type Diplexer
Insertion Loss 1 dB
RX (Low) 204 MHz
View Details
RF Multiplexers - 3157-LDPQ-132-33+CT-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 8-SMD, No Lead
Return Loss 15 dB
View Details
Lumped LC Diplexer, 5-85/102-1220 MHz, 75Ω - DPLB-8510A04+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 5 to 85 MHz
TX (High) 102 to 1220 MHz
View Details
RF Multiplexers - 3157-TPLX-E3000+TR-ND - DigiKey
Specs
Device Type Triplexer
Package Type Surface Mount; 20-SMD Module
Return Loss 10 to 12 dB
View Details
2 suppliers