Mini-Circuits RF Multiplexers LDPG-272-492+

Description
RF Diplexer 0Hz ~ 2.7GHz / 4.9GHz ~ 5.75GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 0Hz ~ 2.7GHz / 4.9GHz ~ 5.75GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 3157-LDPG-272-492+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 0Hz ~ 2.7GHz / 4.9GHz ~ 5.75GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 0Hz ~ 2.7GHz / 4.9GHz ~ 5.75GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 3157-LDPG-272-492+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 0Hz ~ 2.7GHz / 4.9GHz ~ 5.75GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 0Hz ~ 2.7GHz / 4.9GHz ~ 5.75GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 3157-LDPG-272-492+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 0Hz ~ 2.7GHz / 4.9GHz ~ 5.75GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 0Hz ~ 2.7GHz / 4.9GHz ~ 5.75GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF and Wireless-RF Multiplexers - LDPG-272-492+ - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless-RF Multiplexers
LDPG-272-492+
RF and Wireless-RF Multiplexers LDPG-272-492+
Manufacturer: Mini-Circuits Category: RF and Wireless-RF Multiplexers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Diplexer Frequency Bands (Low / High): 0Hz ~ 2.7GHz / 4.9GHz ~ 5.75GHz Return Loss (Low Band / High Band): 16.0dB / 14.0dB Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric), 6 PC Pad

Manufacturer: Mini-Circuits
Category: RF and Wireless-RF Multiplexers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Diplexer
Frequency Bands (Low / High): 0Hz ~ 2.7GHz / 4.9GHz ~ 5.75GHz
Return Loss (Low Band / High Band): 16.0dB / 14.0dB
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 3157-LDPG-272-492+DKR-ND LDPG-272-492+
Product Name RF Multiplexers RF and Wireless-RF Multiplexers
Device Type Diplexer Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

2025-2120MHz,2200-2230MHz and 1750-1850MHz N-Female Coaxial Cavity Triplexer Rated at 300 Watts (CW) - HRT-CB(1800/2072/2215)-1 - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Multiplexer
Connectors Type N
Insertion Loss 0.8000 dB
View Details
461.775 MHz / 466.775 MHz Cavity Duplexer - AE461-466DB5496 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.3 to 1.6 dB
Return Loss 14 dB
View Details
Duplexer - 5o40621120 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
RF Multiplexers - 3157-LDP-1050-252+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 6-SMD, No Lead
Return Loss 12 to 15 dB
View Details