Mini-Circuits Lumped LC Diplexer, DC-204/258-1220 MHz, 75Ω DPLB-2025A0+

Description
DPLB-2025A0+ is a Low cost high performance diplexer with the lowpass port at DC-204 MHz and high- pass port at 258-1220 MHz. Excellent return loss combined with high out of channel rejection makes it a ideal component in cable TV and multiband radio systems.
Request a Quote Datasheet
Description
DPLB-2025A0+ is a Low cost high performance diplexer with the lowpass port at DC-204 MHz and high- pass port at 258-1220 MHz. Excellent return loss combined with high out of channel rejection makes it a ideal component in cable TV and multiband radio systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Diplexer, DC-204/258-1220 MHz, 75Ω - DPLB-2025A0+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Diplexer, DC-204/258-1220 MHz, 75Ω
DPLB-2025A0+
Lumped LC Diplexer, DC-204/258-1220 MHz, 75Ω DPLB-2025A0+
DPLB-2025A0+ is a Low cost high performance diplexer with the lowpass port at DC-204 MHz and high- pass port at 258-1220 MHz. Excellent return loss combined with high out of channel rejection makes it a ideal component in cable TV and multiband radio systems.

DPLB-2025A0+ is a Low cost high performance diplexer with the lowpass port at DC-204 MHz and high- pass port at 258-1220 MHz. Excellent return loss combined with high out of channel rejection makes it a ideal component in cable TV and multiband radio systems.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DPLB-2025A0+
Product Name Lumped LC Diplexer, DC-204/258-1220 MHz, 75Ω
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

RF Multiplexers - 3157-LDP-1050-252+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 6-SMD, No Lead
Return Loss 12 to 15 dB
View Details
RF Multiplexers - 3157-ZDPLX-592-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 8 to 10 dB
View Details
RF Multiplexers - 3157-ZX75-2R15-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module
Return Loss 18 dB
View Details
RF Multiplexers - 3157-TPLX-E2485+-ND - DigiKey
Specs
Device Type Triplexer
Package Type Surface Mount; 20-SMD Module
Return Loss 8 to 10 dB
View Details