Mini-Circuits RF Multiplexers LDPQ-550-252+

Description
DIPLEXER, DC-500/1300-2500 MHZ
Request a Quote Datasheet
Description
DIPLEXER, DC-500/1300-2500 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 3157-LDPQ-550-252+TR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER, DC-500/1300-2500 MHZ

DIPLEXER, DC-500/1300-2500 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 3157-LDPQ-550-252+TR-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

2025-2120MHz,2200-2230MHz and 1750-1850MHz N-Female Coaxial Cavity Triplexer Rated at 300 Watts (CW) - HRT-CB(1800/2072/2215)-1 - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Multiplexer
Connectors Type N
Insertion Loss 0.8000 dB
View Details
DC-14 MHz / 26-200 MHz LC Diplexer - AE7-113DB5402 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.5 dB
Return Loss 9.5 dB
View Details
Duplexer - 5o401551180 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details
RF Multiplexers - 3157-LDP-1050-252+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 6-SMD, No Lead
Return Loss 12 to 15 dB
View Details