Mini-Circuits BIAS TEE SURFACE MOUNT TCBT-123+

Description
Mini-Circuits’ TCBT-123+ is an ultra-wideband surface-mount bias tee covering applications from 10 MHz to 12 GHz with low insertion loss, excellent VSWR, and high DC-RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1 W) RF input power and DC input current up to 200 mA. The unit comes housed in a miniature, shielded package (0.15x0.15x0.14”) with wraparound terminations for excellent solderability.
Request a Quote Datasheet
Description
Mini-Circuits’ TCBT-123+ is an ultra-wideband surface-mount bias tee covering applications from 10 MHz to 12 GHz with low insertion loss, excellent VSWR, and high DC-RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1 W) RF input power and DC input current up to 200 mA. The unit comes housed in a miniature, shielded package (0.15x0.15x0.14”) with wraparound terminations for excellent solderability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE SURFACE MOUNT - TCBT-123+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE SURFACE MOUNT
TCBT-123+
BIAS TEE SURFACE MOUNT TCBT-123+
Mini-Circuits’ TCBT-123+ is an ultra-wideband surface-mount bias tee covering applications from 10 MHz to 12 GHz with low insertion loss, excellent VSWR, and high DC-RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1 W) RF input power and DC input current up to 200 mA. The unit comes housed in a miniature, shielded package (0.15x0.15x0.14”) with wraparound terminations for excellent solderability.

Mini-Circuits’ TCBT-123+ is an ultra-wideband surface-mount bias tee covering applications from 10 MHz to 12 GHz with low insertion loss, excellent VSWR, and high DC-RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1 W) RF input power and DC input current up to 200 mA. The unit comes housed in a miniature, shielded package (0.15x0.15x0.14”) with wraparound terminations for excellent solderability.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number TCBT-123+
Product Name BIAS TEE SURFACE MOUNT
Frequency 0.0100 to 12 GHz
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / SMA / BKT / RoHS - ZFBT-6GW-FTB+ - Mini-Circuits
Specs
Connector Type SMA
RoHS Compliant RoHS
View Details
BIAS TEE / SMA / BKT / RoHS - ZFBT-4R2GB+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 0.0100 to 4.2 GHz
Insertion Loss 0.1500 dB
View Details
40GHz 250mA Bias Tee - ZBT-K44-FT+ - Mini-Circuits
Specs
DC Voltage 25 volts
Frequency 0.0100 to 40 GHz
Insertion Loss 0.5000 dB
View Details
BIAS TEE / SMA / BKT / RoHS - ZFBT-4R2GWB+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 1.00E-4 to 4.2 GHz
Insertion Loss 0.1500 dB
View Details