Mini-Circuits 8 Ways DC Pass Power Splitter, 600 - 2400 MHz, 75Ω ZB8PD-242-75-F+

Description
8 Ways DC Pass Power Splitter, 600 - 2400 MHz, 75Ω
Request a Quote Datasheet
Description
8 Ways DC Pass Power Splitter, 600 - 2400 MHz, 75Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Ways DC Pass Power Splitter, 600 - 2400 MHz, 75Ω - ZB8PD-242-75-F+ - Mini-Circuits
Brooklyn, NY, United States
8 Ways DC Pass Power Splitter, 600 - 2400 MHz, 75Ω
ZB8PD-242-75-F+
8 Ways DC Pass Power Splitter, 600 - 2400 MHz, 75Ω ZB8PD-242-75-F+
8 Ways DC Pass Power Splitter, 600 - 2400 MHz, 75Ω

8 Ways DC Pass Power Splitter, 600 - 2400 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZB8PD-242-75-F+
Product Name 8 Ways DC Pass Power Splitter, 600 - 2400 MHz, 75Ω
0º Power Divider Division: 8-Way
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency 600.00 to 2450.00 MHz
Insertion Loss 0.70 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZF3RSC-542-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.60 dB
Isolation 17.00 dB
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-SCG-3-262+TR-ND - DigiKey
Specs
Package Type / Form Factor 8-SMD, No Lead
Insertion Loss 1.20 dB
Isolation 12.50 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-QCN-12D+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.60 dB
Isolation 14.00 dB
View Details
3 suppliers
600MHZ 1GHZ Rf Power Divider Splitter - 851-SCN-2-10+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Frequency 600.00 to 1000.00 MHz
View Details
3 suppliers