Mini-Circuits 2 Ways Core & Wire Power Splitter, 5 - 1000 MHz, 75Ω CDP-2-13-75+

Description
High performance at a very low cost Very small form size (0.250” x 0.310” x 0.133” high)
Request a Quote
Description
High performance at a very low cost Very small form size (0.250” x 0.310” x 0.133” high)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDP-2-13-75+ is a 2-way 0° surface mount power splitter/combiner designed for 75Ω applications from 5 to 1000 MHz. It is packaged in a TT1491-1 case measuring 6.48 x 7.87 x 3.38 mm. The device exhibits a typcial insertion loss of 0.6 dB from 50 to 500 MHz, with isolation exceeding 20 dB across the band and VSWR under 1.3:1 at all ports. Maximum power input is 1 W, with an operating temperature range of -40°C to 85°C. The part is RoHS compliant and aqueous washable.

Datasheet Summary
Powered by GS/AI

The CDP-2-13-75+ is a 2-way 0° surface mount power splitter/combiner designed for 75Ω applications from 5 to 1000 MHz. It is packaged in a TT1491-1 case measuring 6.48 x 7.87 x 3.38 mm. The device exhibits a typcial insertion loss of 0.6 dB from 50 to 500 MHz, with isolation exceeding 20 dB across the band and VSWR under 1.3:1 at all ports. Maximum power input is 1 W, with an operating temperature range of -40°C to 85°C. The part is RoHS compliant and aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
2 Ways Core & Wire Power Splitter, 5 - 1000 MHz, 75Ω - CDP-2-13-75+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways Core & Wire Power Splitter, 5 - 1000 MHz, 75Ω
CDP-2-13-75+
2 Ways Core & Wire Power Splitter, 5 - 1000 MHz, 75Ω CDP-2-13-75+
High performance at a very low cost Very small form size (0.250” x 0.310” x 0.133” high)
  • High performance at a very low cost
  • Very small form size (0.250” x 0.310” x 0.133” high)
Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number CDP-2-13-75+
Product Name 2 Ways Core & Wire Power Splitter, 5 - 1000 MHz, 75Ω
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
Insertion Loss 0.20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZN2PD-20-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.20 dB
Isolation 20.00 dB
View Details
RF Power Dividers/Splitters - 3157-SCN-2-15+DKR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.50 dB
Isolation 17.00 dB
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-SBB-2-13+CT-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.60 dB
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-ZFRSC-183-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.00 dB
Isolation 7.00 dB
View Details
3 suppliers