Mini-Circuits 6GHZ 15GHZ Rf Power Divider Splitter SEPS-8-153+

Description
RF PWR DVDR 6GHZ-15GHZ 28SMD Product overview: SEPS-8-153+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHZ, 15GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 6GHZ, 15GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SEPS-8-153+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF PWR DVDR 6GHZ-15GHZ 28SMD Product overview: SEPS-8-153+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHZ, 15GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 6GHZ, 15GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SEPS-8-153+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6GHZ 15GHZ Rf Power Divider Splitter - 851-SEPS-8-153+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6GHZ 15GHZ Rf Power Divider Splitter
851-SEPS-8-153+
6GHZ 15GHZ Rf Power Divider Splitter 851-SEPS-8-153+
RF PWR DVDR 6GHZ-15GHZ 28SMD Product overview: SEPS-8-153+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHZ, 15GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 6GHZ, 15GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SEPS-8-153+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 6GHZ-15GHZ 28SMD Product overview: SEPS-8-153+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHZ, 15GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 6GHZ, 15GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SEPS-8-153+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Power Dividers/Splitters - SEPS-8-153+ - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Power Dividers/Splitters
SEPS-8-153+
RF and Wireless - RF Power Dividers/Splitters SEPS-8-153+
Win Source Part Number: 1379752-SEPS-8-153+ Category: RF and Wireless - RF Power Dividers/Splitters Package: Tape & Reel Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Product Status: Active Frequency: 6 GHz ~ 15 GHz Package / Case: 28-SMD Module HTSUS: 8548.00.0000 Size / Dimension: 0.650" L x 0.630" W x 0.035" H (16.51mm x 16.00mm x 0.89mm) ECCN: EAR99 Insertion Loss: 3.5dB Specifications: Isolation (Min) 16dB, 1.9 VSWR (Typ)

Win Source Part Number: 1379752-SEPS-8-153+
Category: RF and Wireless - RF Power Dividers/Splitters
Package: Tape & Reel
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Product Status: Active
Frequency: 6 GHz ~ 15 GHz
Package / Case: 28-SMD Module
HTSUS: 8548.00.0000
Size / Dimension: 0.650" L x 0.630" W x 0.035" H (16.51mm x 16.00mm x 0.89mm)
ECCN: EAR99
Insertion Loss: 3.5dB
Specifications: Isolation (Min) 16dB, 1.9 VSWR (Typ)

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SEPS-8-153+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SEPS-8-153+TR-ND
RF Power Dividers/Splitters 3157-SEPS-8-153+TR-ND
RF Power Divider 6GHz ~ 15GHz Isolation (Min) 16dB, 1.9 VSWR (Typ) 28-SMD Module

RF Power Divider 6GHz ~ 15GHz Isolation (Min) 16dB, 1.9 VSWR (Typ) 28-SMD Module

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SEPS-8-153+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SEPS-8-153+CT-ND
RF Power Dividers/Splitters 3157-SEPS-8-153+CT-ND
RF PWR DVDR 6GHZ-15GHZ 28SMD

RF PWR DVDR 6GHZ-15GHZ 28SMD

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SEPS-8-153+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SEPS-8-153+DKR-ND
RF Power Dividers/Splitters 3157-SEPS-8-153+DKR-ND
RF PWR DVDR 6GHZ-15GHZ 28SMD

RF PWR DVDR 6GHZ-15GHZ 28SMD

Buy Now Datasheet
RF Power Dividers/Splitters - SEPS-8-153+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SEPS-8-153+
RF Power Dividers/Splitters SEPS-8-153+
RF Power Divider 6 GHz ~ 15 GHz Isolation (Min) 16dB, 1.9 VSWR (Typ) 28-SMD Module

RF Power Divider 6 GHz ~ 15 GHz Isolation (Min) 16dB, 1.9 VSWR (Typ) 28-SMD Module

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 851-SEPS-8-153+ SEPS-8-153+ 3157-SEPS-8-153+TR-ND SEPS-8-153+
Product Name 6GHZ 15GHZ Rf Power Divider Splitter RF and Wireless - RF Power Dividers/Splitters RF Power Dividers/Splitters RF Power Dividers/Splitters
Package Type / Form Factor Tape & Reel (TR) 28-SMD Module 28-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - D-4185 - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Connectors SMA; UHF
View Details
MPD-0226CH, 2-26.5 GHz MMIC 2-way Power Divider/Combiner - MPD-0226CH - Marki Microwave LLC
Specs
Package Type / Form Factor bare-die
Frequency 2000.00 to 26500.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDML-80-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 1000.00 MHz
Insertion Loss 2.50 dB
View Details
16 Way Power Divider - 5o362151200 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 18000.00 MHz
View Details