Mini-Circuits RF Power Dividers/Splitters SP-2C1+

Description
RF Power Divider 640MHz ~ 1.1GHz Isolation (Min) 10dB, 1.25 VSWR (Max), 2° Imbalance (Max) SOT-23-6
Request a Quote Datasheet
Description
RF Power Divider 640MHz ~ 1.1GHz Isolation (Min) 10dB, 1.25 VSWR (Max), 2° Imbalance (Max) SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-SP-2C1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SP-2C1+TR-ND
RF Power Dividers/Splitters 3157-SP-2C1+TR-ND
RF Power Divider 640MHz ~ 1.1GHz Isolation (Min) 10dB, 1.25 VSWR (Max), 2° Imbalance (Max) SOT-23-6

RF Power Divider 640MHz ~ 1.1GHz Isolation (Min) 10dB, 1.25 VSWR (Max), 2° Imbalance (Max) SOT-23-6

Buy Now Datasheet
640MHZ 1.1GHZ SOT23 Rf Power Divider Splitter - 851-SP-2C1+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHZ 1.1GHZ SOT23 Rf Power Divider Splitter
851-SP-2C1+
640MHZ 1.1GHZ SOT23 Rf Power Divider Splitter 851-SP-2C1+
RF PWR DVDR 640MHZ-1.1GHZ SOT23 Product overview: SP-2C1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHZ, 1.1GHZ, SOT23. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 640MHZ, 1.1GHZ, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SP-2C1+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 640MHZ-1.1GHZ SOT23 Product overview: SP-2C1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHZ, 1.1GHZ, SOT23. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 640MHZ, 1.1GHZ, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SP-2C1+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - SP-2C1+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SP-2C1+
RF Power Dividers/Splitters SP-2C1+
RF Power Divider 640 MHz ~ 1.1 GHz Isolation (Min) 10dB, 1.25 VSWR (Max), 2° Imbalance (Max) SOT-23-6

RF Power Divider 640 MHz ~ 1.1 GHz Isolation (Min) 10dB, 1.25 VSWR (Max), 2° Imbalance (Max) SOT-23-6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-SP-2C1+TR-ND 851-SP-2C1+ SP-2C1+
Product Name RF Power Dividers/Splitters 640MHZ 1.1GHZ SOT23 Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor SOT-23-6 Tape & Reel (TR) SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

18 to 40GHz – 2 Way Power Divider/Splitter - UIY2PD2619A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors 2.92mm; 2.92mm
View Details
2 Way Power Divider - 5o3128280 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -35 to 75 C (-31 to 167 F)
Frequency 5.00 to 1000.00 MHz
View Details
N-Way Divider / Combiner - PD4W09-12LF - Richardson RFPD
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor SOIC
Frequency 960.00 MHz
View Details
RF Power Dividers/Splitters - 3157-EP2C+CT-ND - DigiKey
Specs
Package Type / Form Factor 24-VFQFN Exposed Pad
Insertion Loss 1.80 dB
Isolation 14.00 dB
View Details
3 suppliers