Mini-Circuits Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω ZASW-2-50DRA+

Description
The ZASW-2-50DRA+ is an excellent high isolation, solid state SPDT, reflective RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZASW-2-50DRA+ is an excellent replacement for the Mini-Circuits’ legacy switch model ZASW-2-50DR+. Refer app note AN-80-020 for more details. The wide bandwidth, high isolation and fast switching characteristics makes this switch a versatile choice for several RF applications & systems.
Request a Quote Datasheet
Description
The ZASW-2-50DRA+ is an excellent high isolation, solid state SPDT, reflective RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZASW-2-50DRA+ is an excellent replacement for the Mini-Circuits’ legacy switch model ZASW-2-50DR+. Refer app note AN-80-020 for more details. The wide bandwidth, high isolation and fast switching characteristics makes this switch a versatile choice for several RF applications & systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASW-2-50DRA+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω
ZASW-2-50DRA+
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω ZASW-2-50DRA+
The ZASW-2-50DRA+ is an excellent high isolation, solid state SPDT, reflective RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZASW-2-50DRA+ is an excellent replacement for the Mini-Circuits’ legacy switch model ZASW-2-50DR+. Refer app note AN-80-020 for more details. The wide bandwidth, high isolation and fast switching characteristics makes this switch a versatile choice for several RF applications & systems.

The ZASW-2-50DRA+ is an excellent high isolation, solid state SPDT, reflective RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZASW-2-50DRA+ is an excellent replacement for the Mini-Circuits’ legacy switch model ZASW-2-50DR+. Refer app note AN-80-020 for more details. The wide bandwidth, high isolation and fast switching characteristics makes this switch a versatile choice for several RF applications & systems.

Supplier's Site Datasheet
RF Switches - 3157-ZASW-2-50DRA+-ND - DigiKey
Thief River Falls, MN, United States
SOLID STATE SWITCH, DC 5000 MHZ

SOLID STATE SWITCH, DC 5000 MHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number ZASW-2-50DRA+ 3157-ZASW-2-50DRA+-ND
Product Name Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω RF Switches
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz 0.0 to 5000 MHz
Insertion Loss 1.3 to 4.5 dB 3 dB
Isolation 100 dB 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Solid State Switch, 2 MHz - 8.5 GHz, 50Ω - U2C-1SP4T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Mechanical Switch Assembly, 8 x SP6T, DC - 40 GHz, 5U, 2.92 mm - ZTM2-8SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Isolation 90 dB
View Details
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2-63DRB+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
View Details
Reflective SPDT, SMT Solid State Switch, DC - 2500 MHz, 50Ω - RSW-2-25PA+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 2500 MHz
View Details
3 suppliers