ZABP-59-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 30 to 88 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and con- sistent performance across temperature.
LUMPED LC BPF, 30-88 MHZ, 50 OHM
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | ZABP-59-S+ | 3157-ZABP-59-S+-ND |
| Product Name | Lumped LC Band Pass Filter, 30 - 88 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 59 dB | 2.5 dB |
| Package Type | Connectorized | Module, SMA Connectors |