Mini-Circuits Ceramic Resonator Band Pass Filter, 1217 - 1238 MHz, 50Ω CBP-1228C+

Description
CBP-1228C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in space and military applications
Request a Quote
Description
CBP-1228C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in space and military applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBP-1228C+ is a surface-mount ceramic-coaxial-resonator bandpass filter designed for space and military applications, operating in the 1217 to 1238 MHz range with a 50-ohm impedance. It is housed in a shielded MP1766 package measuring 19.05 x 19.05 x 5.33 mm. The filter exhibits a typical insertion loss of 1.30 dB across the passband and a maximum VSWR of 2.32:1. It provides at least 20 dB rejection in the lower stopband below 1140 MHz and at least 20 dB rejection in the upper stopband above 1330 MHz. The device handles up to 10 W RF power and operates reliably from -40°C to 85°C. The part is RoHS compliant and features high selectivity and rugged construction for harsh environmental conditions.

Datasheet Summary
Powered by GS/AI

CBP-1228C+ is a surface-mount ceramic-coaxial-resonator bandpass filter designed for space and military applications, operating in the 1217 to 1238 MHz range with a 50-ohm impedance. It is housed in a shielded MP1766 package measuring 19.05 x 19.05 x 5.33 mm. The filter exhibits a typical insertion loss of 1.30 dB across the passband and a maximum VSWR of 2.32:1. It provides at least 20 dB rejection in the lower stopband below 1140 MHz and at least 20 dB rejection in the upper stopband above 1330 MHz. The device handles up to 10 W RF power and operates reliably from -40°C to 85°C. The part is RoHS compliant and features high selectivity and rugged construction for harsh environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1217 - 1238 MHz, 50Ω - CBP-1228C+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1217 - 1238 MHz, 50Ω
CBP-1228C+
Ceramic Resonator Band Pass Filter, 1217 - 1238 MHz, 50Ω CBP-1228C+
CBP-1228C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in space and military applications

CBP-1228C+ is a ceramic-coaxial-resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in space and military applications

Supplier's Site Datasheet
RF Filters - 3157-CBP-1228C+-ND - DigiKey
Thief River Falls, MN, United States
RF FILT BAND PASS 1.228GHZ 13SMD

RF FILT BAND PASS 1.228GHZ 13SMD

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CBP-1228C+ 3157-CBP-1228C+-ND
Product Name Ceramic Resonator Band Pass Filter, 1217 - 1238 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1228 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 74 - 77 MHz, 50Ω - BPF-A76+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Ceramic Resonator Band Pass Filter, 1015 - 1105 MHz, 50Ω - CBP-A1060C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SIW SMT Band Pass Filter, 25 - 27 GHz, 50Ω - WSBP-26G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1.7 dB
View Details
2 suppliers
LTCC Band Pass Filter, 3000 - 4600 MHz, 50Ω - BFCN-3700+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
4 suppliers