Mini-Circuits Thin Film Band Pass Filter, 6300 - 9200 MHz, 50Ω ABF-7R75G+

Description
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.
Request a Quote
Description
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ABF-7R75G+ is a thin-film surface mount bandpass filter designed for 50 Ω systems with a passband from 6300 to 9200 MHz. It features a typical passband insertion loss of 1.5 dB and a typical stopband rejection of 50 dB. The filter provides at least 20 dB rejection up to 30000 MHz and has a center frequency of 7750 MHz with ±3% typical variation. The device is housed in a package measuring 5.59 x 8.13 x 2.03 mm and operates over a temperature range of -55 °C to +125 °C. It is RoHS compliant and has an environmental rating of ENV120.

Datasheet Summary
Powered by GS/AI

The ABF-7R75G+ is a thin-film surface mount bandpass filter designed for 50 Ω systems with a passband from 6300 to 9200 MHz. It features a typical passband insertion loss of 1.5 dB and a typical stopband rejection of 50 dB. The filter provides at least 20 dB rejection up to 30000 MHz and has a center frequency of 7750 MHz with ±3% typical variation. The device is housed in a package measuring 5.59 x 8.13 x 2.03 mm and operates over a temperature range of -55 °C to +125 °C. It is RoHS compliant and has an environmental rating of ENV120.

Suppliers

Company
Product
Description
Supplier Links
Thin Film Band Pass Filter, 6300 - 9200 MHz, 50Ω - ABF-7R75G+ - Mini-Circuits
Brooklyn, NY, United States
Thin Film Band Pass Filter, 6300 - 9200 MHz, 50Ω
ABF-7R75G+
Thin Film Band Pass Filter, 6300 - 9200 MHz, 50Ω ABF-7R75G+
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.

Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.

Supplier's Site Datasheet
RF Filters - 3157-ABF-7R75G+TR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 7.75GHZ 3SMD

RF FILTER BAND PASS 7.75GHZ 3SMD

Buy Now Datasheet
RF Filters - 3157-ABF-7R75G+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 7.75GHZ 3SMD

RF FILTER BAND PASS 7.75GHZ 3SMD

Buy Now Datasheet
RF Filters - 3157-ABF-7R75G+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 7.75GHZ 3SMD

RF FILTER BAND PASS 7.75GHZ 3SMD

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ABF-7R75G+ 3157-ABF-7R75G+TR-ND
Product Name Thin Film Band Pass Filter, 6300 - 9200 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 7750 dB 2.5 dB
Package Type Surface Mount Surface Mount; 3-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 27500 - 29500 MHz, 50Ω - BFCQ-2802+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 28.4 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 120 - 210 MHz, 50Ω - RBP-160+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Ceramic Resonator Band Pass Filter, 2.15 - 2.6 GHz, 50Ω - CBP4-2375Q+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Lumped LC Band Pass Filter, 840 - 1440 MHz, 50Ω - BPF-A1140+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1140 dB
View Details
2 suppliers