Mini-Circuits Ceramic Filters HFCN-1910+

Description
3.6GHz Center High Pass Ceramic Filter 3.2GHz 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
3.6GHz Center High Pass Ceramic Filter 3.2GHz 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-HFCN-1910+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-1910+TR-ND
Ceramic Filters 3157-HFCN-1910+TR-ND
3.6GHz Center High Pass Ceramic Filter 3.2GHz 50Ohm 4-SMD, No Lead

3.6GHz Center High Pass Ceramic Filter 3.2GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-1910+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-1910+DKR-ND
Ceramic Filters 3157-HFCN-1910+DKR-ND
3.6GHz Center High Pass Ceramic Filter 3.2GHz 50Ohm 4-SMD, No Lead

3.6GHz Center High Pass Ceramic Filter 3.2GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-1910+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-1910+CT-ND
Ceramic Filters 3157-HFCN-1910+CT-ND
3.6GHz Center High Pass Ceramic Filter 3.2GHz 50Ohm 4-SMD, No Lead

3.6GHz Center High Pass Ceramic Filter 3.2GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - HFCN-1910+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
HFCN-1910+
Ceramic Filters HFCN-1910+
LTCC HIGH PASS FILTER, 2000 - 52

LTCC HIGH PASS FILTER, 2000 - 52

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF High Pass Filters
Product Number 3157-HFCN-1910+TR-ND HFCN-1910+
Product Name Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-880060-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1228 MHz
View Details
RF Filters - 1761-1106-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 5000 MHz
Bandwidth 1.00E6 kHz
View Details
2 suppliers
4400-5000MHz SMA-Female Cavity Bandstop Filter Rated at 50 Watts (CW) - HRT-SF(4400/5000)-1442S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 500 to 8000 MHz
Insertion Loss 3 dB
View Details
Passive GaAs MMIC 26.8 GHz Lowpass Filter - MFLP-00037CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 26800 MHz
View Details