Mini-Circuits Lumped LC Band Pass Filter, 470 - 705 MHz, 50Ω ZABP-587-S+

Description
ZABP-587-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 470 to 705 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has min- iature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.
Request a Quote Datasheet
Description
ZABP-587-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 470 to 705 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has min- iature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 470 - 705 MHz, 50Ω - ZABP-587-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 470 - 705 MHz, 50Ω
ZABP-587-S+
Lumped LC Band Pass Filter, 470 - 705 MHz, 50Ω ZABP-587-S+
ZABP-587-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 470 to 705 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has min- iature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.

ZABP-587-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 470 to 705 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has min- iature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number ZABP-587-S+
Product Name Lumped LC Band Pass Filter, 470 - 705 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 790 - 890 MHz, 50Ω - CBP-840C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 30 - 70 MHz, 50Ω - ZABP-45-S+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 45 dB
View Details
Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω - RBP-75+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
LTCC Band Pass Filter, 9700 - 11950 MHz, 50Ω - BFCN-1052+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 10770 dB
View Details
4 suppliers