The CBP2-3440CC+ is a surface mount ceramic resonator bandpass filter designed for 5G and test and measurement applications, with a center frequency of 3440 MHz and a passband of 3320 to 3560 MHz at 50 Ω. It features a typical insertion loss of 1.5 dB, a return loss of 16 dB, and stopband rejections up to 65 dB. The device operates from -40°C to +85°C and handles up to 8 W input power at +25°C, with power derating to 2 W at +85°C. It uses a shielded, low-profile package with 10 pads for surface mount mounting, and complies with RoHS standards. The environmental rating is ENV54.
All our Surface Mount Ceramic Resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process.
CERAMIC BPF, 3320-3560 MHZ, 50
CERAMIC BPF, 3320-3560 MHZ, 50
CERAMIC BPF, 3320-3560 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CBP2-3440CC+ | 3157-CBP2-3440CC+CT-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 3320 - 3560 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 3440 dB | 2 dB |