The VBF-7700+ is a 50Ω coaxial bandpass filter covering 7500 to 7900 MHz with a typical insertion loss of 1.8 dB and a VSWR of 1.4:1 within the passband. It features a rugged unibody construction with SMA female and SMA male connectors, dimensions of 1.43" length by 0.41" diameter, and operates from -55°C to 100°C with a maximum RF power input of 2 W at 25°C, derating linearly to 0.5 W at 100°C. The filter provides good close-in rejection and is RoHS compliant.
The VBF-7700+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 7700 MHz ± 200 MHz, these units offer low insertion loss and good rejection at the band reject edges. Built using Mini-Circuits proven unibody construction which integrates the RF connectors with the case body, the VBF-7700+ takes very little space and meets rugged test lab system environment.
LTCC BPF, 7500 - 7900 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | VBF-7700+ | 3157-VBF-7700+-ND |
| Product Name | LTCC Band Pass Filter, 7500 - 7900 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |
| Insertion Loss | 7700 dB | 3.5 dB |
| Filter Technology | Passive Filter |