Surface mount bandpass filter for 118 to 137 MHz with 50 Ω impedance, housed in a shielded HQ1157 case measuring 9.27 x 34.54 x 8.89 mm. Operates from -40°C to 85°C with a maximum RF power input of 0.5 W at 25°C, derating linearly to 0.25 W at 100°C. Typical insertion loss is 2.40 dB at center frequency with VSWR of 1.28:1 in the passband. Features high rejection, aqueous washable construction, and RoHS compliance.
Lumped LC Band Pass Filter, 118 - 137 MHz, 50Ω
127MHz Center Frequency Band Pass RF Filter (Radio Frequency) 19MHz Bandwidth 14-SMD Module
RF FILTER BAND PASS 127MHZ 14SMD
RF FILTER BAND PASS 127MHZ 14SMD
RF FILTER BAND PASS 127MHZ 14SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-A127+ | 3157-BPF-A127+TR-ND | BPF-A127+ |
| Product Name | Lumped LC Band Pass Filter, 118 - 137 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Filter Technology | Passive Filter |