Mini-Circuits Lumped LC Band Pass Filter, 100 - 1000 MHz, 50Ω ZABP-550-S+

Description
ZABP-550-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 100 to 1000 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has min- iature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.
Request a Quote Datasheet
Description
ZABP-550-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 100 to 1000 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has min- iature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 100 - 1000 MHz, 50Ω - ZABP-550-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 100 - 1000 MHz, 50Ω
ZABP-550-S+
Lumped LC Band Pass Filter, 100 - 1000 MHz, 50Ω ZABP-550-S+
ZABP-550-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 100 to 1000 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has min- iature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.

ZABP-550-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 100 to 1000 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has min- iature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.

Supplier's Site Datasheet
RF Filters - 3157-ZABP-550-S+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BANDPASS 550MHZ MODULE

RF FILTER BANDPASS 550MHZ MODULE

Buy Now Datasheet
RF Filters - ZABP-550-S+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
ZABP-550-S+
RF Filters ZABP-550-S+
BANDPASS FLTR / SMA / ROHS

BANDPASS FLTR / SMA / ROHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number ZABP-550-S+ 3157-ZABP-550-S+-ND ZABP-550-S+
Product Name Lumped LC Band Pass Filter, 100 - 1000 MHz, 50Ω RF Filters RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 550 dB 2.2 dB 2.2 dB
Package Type Connectorized Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film SMT Band Pass Filter, 9.2 - 9.4 GHz, 50Ω - ABF-9R3G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type Surface Mount
View Details
2 suppliers
Lumped LC Band Pass Filter, 130 - 150 MHz, 50Ω - SXBP-140+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Thin Film Band Pass Filter, 26500 - 29500 MHz, 50Ω - ABF-28G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 1.6 dB
View Details
LTCC Band Pass Filter, 14 - 14.5 GHz, 50Ω - BFHK-1432+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details