Mini-Circuits Ceramic Resonator Band Pass Filter, 1165 - 1201 MHz, 50Ω CBP-1183A+

Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Custom integrated assembly with LNA in greatly simplifying system integration. They can be realized in small form factors with high-quality, precise machining for applications where size is critical. Excellent repeat- ability across units is achieved through precise tuning and process control.
Request a Quote
Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Custom integrated assembly with LNA in greatly simplifying system integration. They can be realized in small form factors with high-quality, precise machining for applications where size is critical. Excellent repeat- ability across units is achieved through precise tuning and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBP-1183A+ is a surface-mount coaxial-ceramic resonator bandpass filter designed for 50Ω systems, operating in the 1165 to 1201 MHz range with a center frequency of 1183 MHz. It features a passband insertion loss of up to 4.0 dB, VSWR of 2.3:1, and provides ≥20 dB attenuation outside the passband up to 2800 MHz. Packaged in a KV1514 shielded case measuring 13.97 × 26.24 × 3.05 mm, it supports operational temperatures from -40°C to 85°C and can handle up to 10 W RF input power. The filter exhibits fast roll-off and wide stopband suppression for improved adjacent channel rejection and receiver sensitivity.

Datasheet Summary
Powered by GS/AI

The CBP-1183A+ is a surface-mount coaxial-ceramic resonator bandpass filter designed for 50Ω systems, operating in the 1165 to 1201 MHz range with a center frequency of 1183 MHz. It features a passband insertion loss of up to 4.0 dB, VSWR of 2.3:1, and provides ≥20 dB attenuation outside the passband up to 2800 MHz. Packaged in a KV1514 shielded case measuring 13.97 × 26.24 × 3.05 mm, it supports operational temperatures from -40°C to 85°C and can handle up to 10 W RF input power. The filter exhibits fast roll-off and wide stopband suppression for improved adjacent channel rejection and receiver sensitivity.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1165 - 1201 MHz, 50Ω - CBP-1183A+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1165 - 1201 MHz, 50Ω
CBP-1183A+
Ceramic Resonator Band Pass Filter, 1165 - 1201 MHz, 50Ω CBP-1183A+
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Custom integrated assembly with LNA in greatly simplifying system integration. They can be realized in small form factors with high-quality, precise machining for applications where size is critical. Excellent repeat- ability across units is achieved through precise tuning and process control.

Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Custom integrated assembly with LNA in greatly simplifying system integration. They can be realized in small form factors with high-quality, precise machining for applications where size is critical. Excellent repeat- ability across units is achieved through precise tuning and process control.

Supplier's Site Datasheet
Ceramic Filters - 3157-CBP-1183A+-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-CBP-1183A+-ND
Ceramic Filters 3157-CBP-1183A+-ND
CER FILTER 1.183GHZ BAND PASS

CER FILTER 1.183GHZ BAND PASS

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CBP-1183A+ 3157-CBP-1183A+-ND
Product Name Ceramic Resonator Band Pass Filter, 1165 - 1201 MHz, 50Ω Ceramic Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1183 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-CBP6-522R5BG+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 522 MHz
View Details
LTCC Band Pass Filter, 2570 - 3440 MHz, 50Ω - BFCN-2975+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2975 dB
View Details
4 suppliers
LTCC Band Pass Filter, 4200 - 4700 MHz, 50Ω - VBF-4440+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers
Ceramic Filters - 3157-LFCN-1800D+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 2125 MHz
View Details
2 suppliers