The HFCN-1322+ is a high pass filter designed for applications in electronic warfare exciters and receivers, as well as transmitters and receivers. It operates within a frequency range of 14,300 to 18,500 MHz and features a passband insertion loss of 1.5 dB and a stopband rejection of 28 dB. The filter can handle up to 7 W of RF input power and is stable across a wide temperature range of -55 to +100°C. Constructed using LTCC (Low Temperature Co-fired Ceramic) technology, the HFCN-1322+ is housed in a compact 1206 ceramic package, measuring 0.12 x 0.06 x 0.04 inches. This small size is advantageous for dense PCB layouts, minimizing parasitic effects. The filter also includes wrap-around terminations for improved solderability and visual inspection. Engineers seeking a reliable high pass filter for demanding environments may find the HFCN-1322+ suitable due to its robust construction and performance specifications.
16.4GHz Center High Pass Ceramic Filter 4.2GHz 50Ohm 4-SMD, No Lead
CER FILTER 16.4GHZ HIGH PASS
CER FILTER 16.4GHZ HIGH PASS
Manufacturer: Mini-Circuits
Win Source Part Number: 873530-HFCN-1322+
Features: 16.4GHz Center High Pass Ceramic Filter 4.2 GHz 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
LTCC HIGH PASS FILTER, 14300 - 1
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF High Pass Filters |
| Product Number | 3157-HFCN-1322+TR-ND | HFCN-1322+ | HFCN-1322+ |
| Product Name | Ceramic Filters | Ceramic Filters - HFCN-1322+ | Ceramic Filters |
| Filter Technology | Passive Filter | ||
| Filter Type | High Pass | ||
| Fc | 16400 MHz | 16400 MHz |