CBP-1034C+ is a surface mount bandpass filter designed for 50Ω systems operating between 978 and 1090 MHz, featuring low passband insertion loss of 0.6 dB typical and VSWR of 1.2:1 typical. It provides high selectivity with 30 dB minimum rejection in the lower stopband (DC-790 MHz) and upper stopband (1400-2000 MHz), and supports up to 5 W RF power input. The filter is housed in a shielded MP1766 package measuring 19.05 × 19.05 × 5.33 mm, with an operating temperature range of -40°C to 85°C and RoHS compliance. It is suited for aviation, radar, and fixed wireless applications.
CBP-1034C+ is a ceramic-coaxial-reso
RF FILTER BANDPASS 1.03GHZ 13SMD
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CBP-1034C+ | 3157-CBP-1034C+-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 978 - 1090 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 1034 dB | 2 dB |