Mini-Circuits RF Filters EQY-5-24+

Description
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad
Request a Quote Datasheet
Description
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-EQY-5-24+DKR-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-EQY-5-24+TR-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-EQY-5-24+CT-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
Filters -RF Filters - EQY-5-24+ - Win Source Electronics
Laguna Hills, CA, United States
Filters -RF Filters
EQY-5-24+
Filters -RF Filters EQY-5-24+
Manufacturer: Mini-Circuits Category: Filters -RF Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Mounting Type: Surface Mount Package / Case: 8-TFDFN Exposed Pad Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Height (Max): 0.041" (1.05mm)

Manufacturer: Mini-Circuits
Category: Filters -RF Filters
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Mounting Type: Surface Mount
Package / Case: 8-TFDFN Exposed Pad
Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)
Height (Max): 0.041" (1.05mm)

Buy Now Datasheet
RF Filters - EQY-5-24+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
EQY-5-24+
RF Filters EQY-5-24+
RF FILTER 5.1 DB 8TFDFN

RF FILTER 5.1 DB 8TFDFN

Supplier's Site Datasheet
RF FILTER 5.1 DB 8TFDFN - 4071-EQY-5-24+ - Utmel Electronic Limited
Hong Kong, China
RF FILTER 5.1 DB 8TFDFN
4071-EQY-5-24+
RF FILTER 5.1 DB 8TFDFN 4071-EQY-5-24+
RF FILTER 5.1 DB 8TFDFN

RF FILTER 5.1 DB 8TFDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-EQY-5-24+DKR-ND EQY-5-24+ EQY-5-24+ 4071-EQY-5-24+
Product Name RF Filters Filters -RF Filters RF Filters RF FILTER 5.1 DB 8TFDFN
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

836.5 MHz RF SAW Filter - Band 5 Uplink - 855821 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
RF Filters - 1761-1110-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 6375 MHz
Bandwidth 800000 kHz
View Details
2 suppliers
9290-9450MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at +30dBm (CW) - HRT-BF(9370/160)-Q7S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 160000 kHz
Insertion Loss 2 dB
View Details
Passive GaAs MMIC 17.8 - 22 GHz Bandpass Filter - MFBP-00065CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 17840 to 21980 MHz
View Details