Mini-Circuits Lumped LC Band Pass Filter, 20 - 1000 MHz, 50Ω ZABP-510-S+

Description
ZABP-510-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 20 to 1000 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has min- iature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.
Request a Quote Datasheet
Description
ZABP-510-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 20 to 1000 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has min- iature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 20 - 1000 MHz, 50Ω - ZABP-510-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 20 - 1000 MHz, 50Ω
ZABP-510-S+
Lumped LC Band Pass Filter, 20 - 1000 MHz, 50Ω ZABP-510-S+
ZABP-510-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 20 to 1000 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has min- iature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.

ZABP-510-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 20 to 1000 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has min- iature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number ZABP-510-S+
Product Name Lumped LC Band Pass Filter, 20 - 1000 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1375 - 1575 MHz, 50Ω - CBP-1475E+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Filters - 3157-HFCW-5500+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Insertion Loss 1.5 dB
View Details
Lumped LC Band Pass Filter, 20 - 21 MHz, 50Ω - SBP-20R5+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 20.5 dB
View Details
Lumped LC Band Pass Filter, 74 - 106 MHz, 50Ω - BPF-A90+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 90 dB
View Details