Mini-Circuits Thin Film SMT Band Pass Filter, 9.2 - 9.4 GHz, 50Ω ABF-9R3G+

Description
Low Passband Insertion Loss of 1.2 dB Typ. High Rejection of 53 dB Typ. Good Return Loss of 15 dB Typ.
Request a Quote Datasheet
Description
Low Passband Insertion Loss of 1.2 dB Typ. High Rejection of 53 dB Typ. Good Return Loss of 15 dB Typ.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film SMT Band Pass Filter, 9.2 - 9.4 GHz, 50Ω - ABF-9R3G+ - Mini-Circuits
Brooklyn, NY, United States
Thin Film SMT Band Pass Filter, 9.2 - 9.4 GHz, 50Ω
ABF-9R3G+
Thin Film SMT Band Pass Filter, 9.2 - 9.4 GHz, 50Ω ABF-9R3G+
Low Passband Insertion Loss of 1.2 dB Typ. High Rejection of 53 dB Typ. Good Return Loss of 15 dB Typ.
  • Low Passband Insertion Loss of 1.2 dB Typ.
  • High Rejection of 53 dB Typ.
  • Good Return Loss of 15 dB Typ.
Supplier's Site Datasheet
RF Filters - 3157-ABF-9R3G+TR-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM SMT BPF, 9.2 - 9.4 GHZ

THIN FILM SMT BPF, 9.2 - 9.4 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ABF-9R3G+ 3157-ABF-9R3G+TR-ND
Product Name Thin Film SMT Band Pass Filter, 9.2 - 9.4 GHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type Surface Mount Surface Mount; 3-SMD Module
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-LFCN-190+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 280 MHz
View Details
LTCC Surface Mount Band Pass Filter, 8.45 to 8.80 GHz, 50Ω - BFCV-8750+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 8.62 dB
View Details
RF Filters - 3157-LFCG-510+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 510000 kHz
View Details
LTCC Band Pass Filter, 4200 - 4700 MHz, 50Ω - BFCN-4440+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 4440 dB
View Details
3 suppliers