The BFCV-2610+ is a 50 Ω LTCC surface mount bandpass filter operating from 2000 to 3220 MHz with a typical insertion loss of 1.9 dB and a 1210 footprint measuring 3.20 mm x 2.5 mm. It provides minimum 15 dB stopband rejection up to 8 GHz and handles up to 4 W input power at +25°C, with a power rating that linearly decreases to 0.25 W at +100°C. The filter operates over a temperature range of -55°C to +100°C and features wrap-around terminations for improved solderability and reliability in harsh environments.
The BFCV-2610+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. These units offer low insertion loss and very good wide band rejection.
2.61GHz Center Band Pass Ceramic Filter 1.22GHz 50Ohm 1210 (3225 Metric), 4 PC Pad
CER FILTER 2.61GHZ BAND PASS
CER FILTER 2.61GHZ BAND PASS
Win Source Part Number: 1369439-BFCV-2610+
Category: Filters - Ceramic Filters
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
Frequency: 2.61GHz Center
Package / Case: 1210 (3225 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm)
ECCN: EAR99
Height (Max): 0.059" (1.50mm)
Insertion Loss: 3.8dB
Impedance: 50Ohm
Filter Type: Band Pass
Bandwidth: 1.22 GHz
| Mini-Circuits | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCV-2610+ | 3157-BFCV-2610+TR-ND | BFCV-2610+ |
| Product Name | LTCC Band Pass Filter, 2000 - 3220 MHz, 50Ω | Ceramic Filters | Filters - Ceramic Filters |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Insertion Loss | 2610 dB | 3.8 dB |