The BFCN-2975+ is a 50Ω LTCC surface mount band pass filter with a 2570 to 3440 MHz passband, designed for harmonic rejection in transmitters and receivers. It features a 1206 footprint, 1.5 W power handling at 25°C, and exhibits typical insertion loss of 2.2 dB within the passband and 26 dB typ. rejection in both stop bands. Operating and storage temperatures range from -55°C to 100°C. The component has wrap-around terminations for reliable solderability and is housed in an FV1206 case measuring 3.20 × 1.60 × 0.94 mm.
Mini-Circuits’ BFCN-2975+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 870 MHz passband, these units offer low insertion loss and good rejection.
2.975GHz Center Band Pass Ceramic Filter 870MHz 50Ohm 4-SMD, No Lead
2.975GHz Center Band Pass Ceramic Filter 870MHz 50Ohm 4-SMD, No Lead
2.975GHz Center Band Pass Ceramic Filter 870MHz 50Ohm 4-SMD, No Lead
Manufacturer: Mini-Circuits
Win Source Part Number: 709733-BFCN-2975+
Manufacturer Homepage: www.minicircuits.com
Reference case: N/A
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
LTCC BAND PASS FILTER, 2570 - 34
| Mini-Circuits | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-2975+ | 3157-BFCN-2975+DKR-ND | BFCN-2975+ | BFCN-2975+ |
| Product Name | LTCC Band Pass Filter, 2570 - 3440 MHz, 50Ω | Ceramic Filters | Ceramic Filters - BFCN-2975+ | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 2975 dB | 3 dB | 3 dB | |
| Filter Technology | Passive Filter |