Mini-Circuits LTCC Band Pass Filter, 27500 - 28350 MHz, 50Ω BFCV-2792+

Description
The BFCV-2792+ LTCC Bandpass Filter covers the 5G n261 band. This corresponds to a passband of 27.5 to 28.35 GHz, with as low as 2.3 dB passband loss, and up to 35dB stopband rejection. This model handles up to 1W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis, up to mmWave frequencies.
Request a Quote
Description
The BFCV-2792+ LTCC Bandpass Filter covers the 5G n261 band. This corresponds to a passband of 27.5 to 28.35 GHz, with as low as 2.3 dB passband loss, and up to 35dB stopband rejection. This model handles up to 1W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis, up to mmWave frequencies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFCV-2792+ is a ceramic LTCC bandpass filter designed for the 5G n261 band, with a passband from 27.5 to 28.35 GHz, insertion loss of 3.0 dB typical, and return loss of 11 dB typical within the passband. It offers stopband rejection of up to 42 dB and handles up to 1 W RF input power. The device operates from -55 to +125°C and is housed in a 3.2 mm × 2.5 mm LGA package (JV1210C-10), suitable for surface-mount automated assembly. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The BFCV-2792+ is a ceramic LTCC bandpass filter designed for the 5G n261 band, with a passband from 27.5 to 28.35 GHz, insertion loss of 3.0 dB typical, and return loss of 11 dB typical within the passband. It offers stopband rejection of up to 42 dB and handles up to 1 W RF input power. The device operates from -55 to +125°C and is housed in a 3.2 mm × 2.5 mm LGA package (JV1210C-10), suitable for surface-mount automated assembly. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 27500 - 28350 MHz, 50Ω - BFCV-2792+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 27500 - 28350 MHz, 50Ω
BFCV-2792+
LTCC Band Pass Filter, 27500 - 28350 MHz, 50Ω BFCV-2792+
The BFCV-2792+ LTCC Bandpass Filter covers the 5G n261 band. This corresponds to a passband of 27.5 to 28.35 GHz, with as low as 2.3 dB passband loss, and up to 35dB stopband rejection. This model handles up to 1W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis, up to mmWave frequencies.

The BFCV-2792+ LTCC Bandpass Filter covers the 5G n261 band. This corresponds to a passband of 27.5 to 28.35 GHz, with as low as 2.3 dB passband loss, and up to 35dB stopband rejection. This model handles up to 1W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis, up to mmWave frequencies.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number BFCV-2792+
Product Name LTCC Band Pass Filter, 27500 - 28350 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 310 - 400 MHz, 50Ω - BPF-A355+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 355 dB
View Details
3 suppliers
Lumped LC Band Pass Filter, 24 - 46 MHz, 50Ω - BBP-35B+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 0.5000 dB
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1600 - 1700 MHz, 50Ω - CBP4-1650Q+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details