Mini-Circuits Lumped LC Band Pass Filter, 470 - 520 MHz, 50Ω ZABP-495-S+

Description
ZABP-495-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 470 to 520 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has min- iature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.
Request a Quote
Description
ZABP-495-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 470 to 520 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has min- iature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZABP-495-S+ is a coaxial bandpass filter designed for the 470 to 520 MHz frequency range, with a connectorized SMA male-to-female package. It has a typical insertion loss of 1.8 dB within the passband and a VSWR of 1.2:1 typical. The filter provides simultaneous stopband rejection of at least 20 dB from 300 to 410 MHz and 20 dB from 625 to 4000 MHz. It operates reliably from -40°C to 85°C, with a maximum RF power input of 1 W. Dimensions are 58.42 mm in length, 57.15 mm in width, and 19.05 mm in height, with a weight of 124 grams.

Datasheet Summary
Powered by GS/AI

ZABP-495-S+ is a coaxial bandpass filter designed for the 470 to 520 MHz frequency range, with a connectorized SMA male-to-female package. It has a typical insertion loss of 1.8 dB within the passband and a VSWR of 1.2:1 typical. The filter provides simultaneous stopband rejection of at least 20 dB from 300 to 410 MHz and 20 dB from 625 to 4000 MHz. It operates reliably from -40°C to 85°C, with a maximum RF power input of 1 W. Dimensions are 58.42 mm in length, 57.15 mm in width, and 19.05 mm in height, with a weight of 124 grams.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 470 - 520 MHz, 50Ω - ZABP-495-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 470 - 520 MHz, 50Ω
ZABP-495-S+
Lumped LC Band Pass Filter, 470 - 520 MHz, 50Ω ZABP-495-S+
ZABP-495-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 470 to 520 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has min- iature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.

ZABP-495-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 470 to 520 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has min- iature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number ZABP-495-S+
Product Name Lumped LC Band Pass Filter, 470 - 520 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 4600 - 6100 MHz, 50Ω - BFCO-552+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
LTCC Band Pass Filter, 22000 - 31000 MHz, 50Ω - BFCQ-2702+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 26.1 dB
View Details
2 suppliers
LTCC Band Pass Filter, 2000 - 3220 MHz, 50Ω - BFCV-2610+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2610 dB
View Details
3 suppliers
Lumped LC Band Pass Filter, 164 - 174 MHz, 50Ω - SXBP-169+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers