Mini-Circuits LTCC Band Pass Filter, 4600 - 6100 MHz, 50Ω BFCO-552+

Description
Mini-Circuits’ BFCO-552+ is a LTCC Bandpass Filter with a passband from 4900 to 6100 MHz, supporting a variety of applications. This model provides a very good stopband rejection due to strategically constructed layout with minimal interaction between components. It provides a wide operating temperature range from -55 to +125°C. Housed in a tiny 0402 ceramic form factor with wrap-around terminations, the filter is ideal for dense PCB layouts and with minimal performance variation due to parasitics.
Request a Quote Datasheet
Description
Mini-Circuits’ BFCO-552+ is a LTCC Bandpass Filter with a passband from 4900 to 6100 MHz, supporting a variety of applications. This model provides a very good stopband rejection due to strategically constructed layout with minimal interaction between components. It provides a wide operating temperature range from -55 to +125°C. Housed in a tiny 0402 ceramic form factor with wrap-around terminations, the filter is ideal for dense PCB layouts and with minimal performance variation due to parasitics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 4600 - 6100 MHz, 50Ω - BFCO-552+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 4600 - 6100 MHz, 50Ω
BFCO-552+
LTCC Band Pass Filter, 4600 - 6100 MHz, 50Ω BFCO-552+
Mini-Circuits’ BFCO-552+ is a LTCC Bandpass Filter with a passband from 4900 to 6100 MHz, supporting a variety of applications. This model provides a very good stopband rejection due to strategically constructed layout with minimal interaction between components. It provides a wide operating temperature range from -55 to +125°C. Housed in a tiny 0402 ceramic form factor with wrap-around terminations, the filter is ideal for dense PCB layouts and with minimal performance variation due to parasitics.

Mini-Circuits’ BFCO-552+ is a LTCC Bandpass Filter with a passband from 4900 to 6100 MHz, supporting a variety of applications. This model provides a very good stopband rejection due to strategically constructed layout with minimal interaction between components. It provides a wide operating temperature range from -55 to +125°C. Housed in a tiny 0402 ceramic form factor with wrap-around terminations, the filter is ideal for dense PCB layouts and with minimal performance variation due to parasitics.

Supplier's Site Datasheet
Ceramic Filters - 3157-BFCO-552+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCO-552+TR-ND
Ceramic Filters 3157-BFCO-552+TR-ND
CER FILTER 5.5GHZ BAND PASS

CER FILTER 5.5GHZ BAND PASS

Buy Now Datasheet
Ceramic Filters - 3157-BFCO-552+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCO-552+CT-ND
Ceramic Filters 3157-BFCO-552+CT-ND
CER FILTER 5.5GHZ BAND PASS

CER FILTER 5.5GHZ BAND PASS

Buy Now Datasheet
Ceramic Filters - 3157-BFCO-552+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCO-552+DKR-ND
Ceramic Filters 3157-BFCO-552+DKR-ND
CER FILTER 5.5GHZ BAND PASS

CER FILTER 5.5GHZ BAND PASS

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BFCO-552+ 3157-BFCO-552+TR-ND
Product Name LTCC Band Pass Filter, 4600 - 6100 MHz, 50Ω Ceramic Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 5500 dB 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

LTCC SMT Band Pass Filter, 6.7 - 8.6 GHz, 50Ω - BFHKI-7851+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
RF Filters - 3157-ADCH-80+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5025 MHz
View Details
2 suppliers
Thin Film SMT Band Pass Filter, 10.6 - 13 GHz, 50Ω - ABF-11R8G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 11.8 dB
View Details
2 suppliers
RF Filters - 3157-LFCG-4800+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 1.7 dB
View Details
3 suppliers