Mini-Circuits Lumped LC Band Pass Filter, 164 - 174 MHz, 50Ω SXBP-169+

Description
Lumped LC Band Pass Filter, 164 - 174 MHz, 50Ω
Request a Quote Datasheet
Description
Lumped LC Band Pass Filter, 164 - 174 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 164 - 174 MHz, 50Ω - SXBP-169+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 164 - 174 MHz, 50Ω
SXBP-169+
Lumped LC Band Pass Filter, 164 - 174 MHz, 50Ω SXBP-169+
Lumped LC Band Pass Filter, 164 - 174 MHz, 50Ω

Lumped LC Band Pass Filter, 164 - 174 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-SXBP-169+TR-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 164 - 174 MHZ

LUMPED LC BPF, 164 - 174 MHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SXBP-169+ 3157-SXBP-169+TR-ND
Product Name Lumped LC Band Pass Filter, 164 - 174 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Fc 169 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-HFCN-2902+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 42000 MHz
View Details
LTCC Band Pass Filter, 12100 - 13200 MHz, 50Ω - BFCN-1262+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 12600 dB
View Details
3 suppliers
Lumped LC Band Pass Filter, 63 - 77 MHz, 50Ω - BBP-70+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 2 - 7 MHz, 50Ω - BPF-C4R5+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 4.5 dB
View Details
3 suppliers