ZABP-450-S+ is a coaxial bandpass filter designed for the 400 to 510 MHz frequency range with a maximum RF power input of 0.5 W. It features SMA male and female connectors, a UU1842 case style, and physical dimensions of 58.42 mm in length, 57.15 mm in width, and 19.05 mm in height, weighing 124 grams. Within the passband, it exhibits a maximum insertion loss of 2 dB and a VSWR of 1.9:1, while offering stopband rejection of at least 20 dB from 150 to 310 MHz and 20 dB from 700 to 760 MHz. Operating temperature ranges from -40°C to 85°C, and storage temperature from -55°C to 100°C.
ZABP-450-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 400 to 510 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has min- iature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.
RF FILTER BANDPASS 450MHZ MODULE
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | ZABP-450-S+ | 3157-ZABP-450-S+-ND |
| Product Name | Lumped LC Band Pass Filter, 400 - 510 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 450 dB | 2 dB |
| Package Type | Connectorized | Module, SMA Connectors |