The BFCG-5600+ is a ceramic bandpass filter designed for applications in the frequency range of 5150 to 5990 MHz. It features a low insertion loss of 2.0 dB typical and provides rejection capabilities up to 16 GHz. The filter is compact, measuring 0.079,Äù x 0.049,Äù x 0.037,Äù, and is hermetically sealed for enhanced durability and temperature stability, with an operating temperature range of -40°C to 85°C. This filter is suitable for use in harmonic rejection, transmitters, receivers, and WiFi/WLAN applications. It has a maximum RF power input of 0.5W at 25°C, which derates to 0.125W at 85°C. The BFCG-5600+ is RoHS compliant and comes in a surface mount package, making it a viable option for engineers looking for reliable performance in compact designs.
LTCC Band Pass Filter, 5150 - 5990 MHz, 50Ω
5.6GHz Center Band Pass Ceramic Filter 840MHz 50Ohm 4-SMD, No Lead
5.6GHz Center Band Pass Ceramic Filter 840MHz 50Ohm 4-SMD, No Lead
5.6GHz Center Band Pass Ceramic Filter 840MHz 50Ohm 4-SMD, No Lead
Manufacturer: Mini-Circuits
Win Source Part Number: 864155-BFCG-5600+
Features: 5.6GHz Center Band Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-BFCG-5600+CT, 3157-BFCG-5600+TR, 3157-BFCG-5600+DKR
| Mini-Circuits | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCG-5600+ | 3157-BFCG-5600+DKR-ND | BFCG-5600+ |
| Product Name | LTCC Band Pass Filter, 5150 - 5990 MHz, 50Ω | Ceramic Filters | Ceramic Filters - BFCG-5600+ |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Insertion Loss | 5600 dB | 2.2 dB |