Mini-Circuits Lumped LC Band Pass Filter, 1400 - 1800 MHz, 50Ω BPF-A1600+

Description
The BPF-A1600+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 1400- 1800 MHz. This filter is built with high Q capacitors and air-coil inductors for superior performance. This filter is devel- oped for square kilometer array telescope systems for radio astronomy. It has repeatable performance across lots and consistent performance across temperature.
Request a Quote
Description
The BPF-A1600+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 1400- 1800 MHz. This filter is built with high Q capacitors and air-coil inductors for superior performance. This filter is devel- oped for square kilometer array telescope systems for radio astronomy. It has repeatable performance across lots and consistent performance across temperature.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BPF-A1600+ is a 50Ω surface mount bandpass filter designed for radio astronomy and communications applications, operating from 1400 to 1800 MHz. It features a miniature shielded HQ1157 case measuring 9.27 × 34.54 × 8.89 mm with a maximum insertion loss of 4.0 dB in the passband, VSWR of 1.9:1, and rejection of at least 20 dB below 1220 MHz and above 1980 MHz. The filter operates from -40°C to 85°C, supports up to 1 W RF power input, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The BPF-A1600+ is a 50Ω surface mount bandpass filter designed for radio astronomy and communications applications, operating from 1400 to 1800 MHz. It features a miniature shielded HQ1157 case measuring 9.27 × 34.54 × 8.89 mm with a maximum insertion loss of 4.0 dB in the passband, VSWR of 1.9:1, and rejection of at least 20 dB below 1220 MHz and above 1980 MHz. The filter operates from -40°C to 85°C, supports up to 1 W RF power input, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 1400 - 1800 MHz, 50Ω - BPF-A1600+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 1400 - 1800 MHz, 50Ω
BPF-A1600+
Lumped LC Band Pass Filter, 1400 - 1800 MHz, 50Ω BPF-A1600+
The BPF-A1600+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 1400- 1800 MHz. This filter is built with high Q capacitors and air-coil inductors for superior performance. This filter is devel- oped for square kilometer array telescope systems for radio astronomy. It has repeatable performance across lots and consistent performance across temperature.

The BPF-A1600+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 1400- 1800 MHz. This filter is built with high Q capacitors and air-coil inductors for superior performance. This filter is devel- oped for square kilometer array telescope systems for radio astronomy. It has repeatable performance across lots and consistent performance across temperature.

Supplier's Site Datasheet
RF Filters - 3157-BPF-A1600+TR-ND - DigiKey
Thief River Falls, MN, United States
1.6GHz Center Frequency Band Pass RF Filter (Radio Frequency) 400MHz Bandwidth 4dB 14-SMD Module

1.6GHz Center Frequency Band Pass RF Filter (Radio Frequency) 400MHz Bandwidth 4dB 14-SMD Module

Buy Now Datasheet
RF Filters - BPF-A1600+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
BPF-A1600+
RF Filters BPF-A1600+
RF FILTER BAND PASS 1.6GHZ 14SMD

RF FILTER BAND PASS 1.6GHZ 14SMD

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BPF-A1600+ 3157-BPF-A1600+TR-ND BPF-A1600+
Product Name Lumped LC Band Pass Filter, 1400 - 1800 MHz, 50Ω RF Filters RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1600 dB 4 dB 4 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 63 - 85 MHz, 50Ω - BPF-C73+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
LTCC Band Pass Filter, 7100 - 7300 MHz, 50Ω - BFCN-7200+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 7200 dB
View Details
4 suppliers
Ceramic Filters - 3157-HFCW-5000+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Insertion Loss 1.4 dB
View Details
Ceramic Resonator Band Pass Filter, 790 - 890 MHz, 50Ω - CBP-840C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers