Mini-Circuits Lumped LC Band Pass Filter, 69.5 - 70.5 MHz, 50Ω BPF-C70+

Description
The BPF-C70+ is a narrow band bandpass filter is a shield package (size of 0.87" x 0.80" x 0.25") fabricated using SMT technology. It has more than 50 dB rejection up to 1000 MHz. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability.
Request a Quote Datasheet
Description
The BPF-C70+ is a narrow band bandpass filter is a shield package (size of 0.87" x 0.80" x 0.25") fabricated using SMT technology. It has more than 50 dB rejection up to 1000 MHz. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 69.5 - 70.5 MHz, 50Ω - BPF-C70+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 69.5 - 70.5 MHz, 50Ω
BPF-C70+
Lumped LC Band Pass Filter, 69.5 - 70.5 MHz, 50Ω BPF-C70+
The BPF-C70+ is a narrow band bandpass filter is a shield package (size of 0.87" x 0.80" x 0.25") fabricated using SMT technology. It has more than 50 dB rejection up to 1000 MHz. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability.

The BPF-C70+ is a narrow band bandpass filter is a shield package (size of 0.87" x 0.80" x 0.25") fabricated using SMT technology. It has more than 50 dB rejection up to 1000 MHz. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability.

Supplier's Site Datasheet
RF Filters - 3157-BPF-C70+TR-ND - DigiKey
Thief River Falls, MN, United States
70MHz Center Frequency Band Pass RF Filter (Radio Frequency) 1MHz Bandwidth 8dB 14-SMD Module

70MHz Center Frequency Band Pass RF Filter (Radio Frequency) 1MHz Bandwidth 8dB 14-SMD Module

Buy Now Datasheet
RF Filters - BPF-C70+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
BPF-C70+
RF Filters BPF-C70+
RF FILTER BAND PASS 70MHZ 14SMD

RF FILTER BAND PASS 70MHZ 14SMD

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BPF-C70+ 3157-BPF-C70+TR-ND BPF-C70+
Product Name Lumped LC Band Pass Filter, 69.5 - 70.5 MHz, 50Ω RF Filters RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 70 dB 8 dB 8 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 148 - 175 MHz, 50Ω - SXBP-161R5+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 162 dB
View Details
LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω - BPNK-252R+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 2450 dB
View Details
Ceramic Filters - 3157-LFCN-2400D-1+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 1.5 dB
View Details
Ceramic Resonator Band Pass Filter, 1060 - 1120 MHz, 50Ω - CBP-1090C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers