The BPF-C670+ is a surface mount bandpass filter designed for digital TV applications, operating within a 470 to 870 MHz passband with a center frequency of 670 MHz. It is housed in a shielded HU1186 case measuring 0.87" x 0.80" x 0.25" and features a typical insertion loss of 2.0 dB, VSWR of 1.4:1 within the passband, and greater than 50 dB rejection up to 2100 MHz. Group delay is flat at 4 ns typical across the passband, and the filter operates reliably from -40°C to 85°C with a maximum RF power input of 0.7 W. The part is RoHS compliant.
The BPF-C670+ is a band pass filter fabricated using SMT technology and built into a shielded case (size of 0.87" x 0.80" x .25"). Covering 670 MHz ± 200 MHz band width, this model is suited for Digital TV application. These units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. In addition it has repeatable performance across production lots and consistent performance across temperature.
Manufacturer: Mini-Circuits
Win Source Part Number: 913409-BPF-C670+
Features: 670MHz Center Frequency Band Pass RF Filter (Radio Frequency) 400MHz Bandwidth 2.8dB 14-SMD Module
Package: Reel - TR
Package: 14-SMD Module
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
670MHz Center Frequency Band Pass RF Filter (Radio Frequency) 400MHz Bandwidth 2.8dB 14-SMD Module
RF FILTER BAND PASS 670MHZ 14SMD
| Mini-Circuits | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-C670+ | BPF-C670+ | 3157-BPF-C670+TR-ND | BPF-C670+ |
| Product Name | Lumped LC Band Pass Filter, 470 - 870 MHz, 50Ω | RF Filters - BPF-C670+ | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Insertion Loss | 670 dB | 2.8 dB | 2.8 dB | |
| Filter Technology | Passive Filter |