ZABP-184-S+ is a coaxial bandpass filter with a passband of 154.32 to 214.32 MHz, rated for 2 W maximum RF power input and operating from -40°C to 85°C. It features a connectorized package with SMA male and female connectors, and is housed in a UU1842 case measuring 58.42 mm in length, 57.15 mm in width, and 19.05 mm in height, weighing 124 grams. The filter exhibits a typical insertion loss of 1.9 dB within the passband, a VSWR of 1.4:1 to 1.9:1, and attenuation of at least 20 dB in the lower stopband below 139 MHz and at least 50 dB in the upper stopband above 1400 MHz. It is RoHS compliant.
ZABP-184-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 154.32 to 214.32 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.
LUMPED LC BPF, 154.32-214.32 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | ZABP-184-S+ | 3157-ZABP-184-S+-ND |
| Product Name | Lumped LC Band Pass Filter, 154.32 - 214.32 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 184 dB | 3 dB |
| Package Type | Connectorized | Module, SMA Connectors |