Mini-Circuits Ceramic Resonator Band Pass Filter, 1616 - 1675 MHz, 50Ω CBP-1645J+

Description
CBP-1645J+ is a ceramic coaxial resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter has narrow passband and offers low insertion loss , low VSWR and high power handling for use in satellite communication.
Request a Quote
Description
CBP-1645J+ is a ceramic coaxial resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter has narrow passband and offers low insertion loss , low VSWR and high power handling for use in satellite communication.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBP-1645J+ is a surface-mount ceramic coaxial resonator bandpass filter designed for satellite communication, operating with a center frequency of 1645 MHz and a passband from 1622 to 1668 MHz at 50 Ω. It features a typical insertion loss of 1.3 dB within the passband and a maximum VSWR of 2.32:1, with robust performance over a temperature range of -40°C to 85°C and an 8 W RF power handling capacity. The filter is housed in a shielded MQ1770 package with dimensions of 11.68 x 16.76 x 4.45 mm and includes 11 pad connections for PCB mounting.

Datasheet Summary
Powered by GS/AI

CBP-1645J+ is a surface-mount ceramic coaxial resonator bandpass filter designed for satellite communication, operating with a center frequency of 1645 MHz and a passband from 1622 to 1668 MHz at 50 Ω. It features a typical insertion loss of 1.3 dB within the passband and a maximum VSWR of 2.32:1, with robust performance over a temperature range of -40°C to 85°C and an 8 W RF power handling capacity. The filter is housed in a shielded MQ1770 package with dimensions of 11.68 x 16.76 x 4.45 mm and includes 11 pad connections for PCB mounting.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1616 - 1675 MHz, 50Ω - CBP-1645J+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1616 - 1675 MHz, 50Ω
CBP-1645J+
Ceramic Resonator Band Pass Filter, 1616 - 1675 MHz, 50Ω CBP-1645J+
CBP-1645J+ is a ceramic coaxial resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter has narrow passband and offers low insertion loss , low VSWR and high power handling for use in satellite communication.

CBP-1645J+ is a ceramic coaxial resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter has narrow passband and offers low insertion loss , low VSWR and high power handling for use in satellite communication.

Supplier's Site Datasheet
RF Filters - 3157-CBP-1645J+-ND - DigiKey
Thief River Falls, MN, United States
RF FILT BAND PASS 1.645GHZ 11SMD

RF FILT BAND PASS 1.645GHZ 11SMD

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CBP-1645J+ 3157-CBP-1645J+-ND
Product Name Ceramic Resonator Band Pass Filter, 1616 - 1675 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1645 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-BPF-BV435+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 435 MHz
View Details
LTCC Band Pass Filter, 1850 - 2040 MHz, 50Ω - BFCN-1945+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1945 dB
View Details
3 suppliers
Lumped LC Band Pass Filter, 650 - 770 MHz, 50Ω - SXBP-707+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Filters - 3157-HFCN-1300+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 3200 MHz
View Details
2 suppliers