Mini-Circuits Ceramic Filters HFCN-2275+

Description
4.725GHz Center High Pass Ceramic Filter 4.55GHz 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
4.725GHz Center High Pass Ceramic Filter 4.55GHz 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-HFCN-2275+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-2275+DKR-ND
Ceramic Filters 3157-HFCN-2275+DKR-ND
4.725GHz Center High Pass Ceramic Filter 4.55GHz 50Ohm 4-SMD, No Lead

4.725GHz Center High Pass Ceramic Filter 4.55GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-2275+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-2275+CT-ND
Ceramic Filters 3157-HFCN-2275+CT-ND
4.725GHz Center High Pass Ceramic Filter 4.55GHz 50Ohm 4-SMD, No Lead

4.725GHz Center High Pass Ceramic Filter 4.55GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-2275+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-2275+TR-ND
Ceramic Filters 3157-HFCN-2275+TR-ND
4.725GHz Center High Pass Ceramic Filter 4.55GHz 50Ohm 4-SMD, No Lead

4.725GHz Center High Pass Ceramic Filter 4.55GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - HFCN-2275+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
HFCN-2275+
Ceramic Filters HFCN-2275+
LTCC HIGH PASS FILTER, 2450 - 70

LTCC HIGH PASS FILTER, 2450 - 70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF High Pass Filters
Product Number 3157-HFCN-2275+DKR-ND HFCN-2275+
Product Name Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

7 to 18GHz – High Pass Filter - UIYHPF2822A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 5900 MHz
View Details
Passive GaAs MMIC 5.6 GHz Highpass Filter - MFHP-00027CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 50000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
18500 MHz Cavity Band Pass filter - AB18500B1264 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18500 MHz
Bandwidth 5.00E6 kHz
View Details