The BFCN-1801+ is a surface-mount LTCC bandpass filter designed for 50 Ω systems, operating between 1400 and 2320 MHz with a passband insertion loss of up to 3.0 dB and return loss exceeding 17 dB. It features a compact 3.20 mm × 1.60 mm FV1206-7 package with wrap-around terminations, offering stopband rejection of 20 dB or more below 1000 MHz and above 3110 MHz. Operating and storage temperatures range from -55°C to +100°C, with a maximum RF input power of 1 W. The filter is RoHS compliant and constructed using LTCC technology for stability in harsh environments.
The BFCN-1801+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 1400 to 2320 MHz, these units offer excellent rejection over a wide stopband.
Manufacturer: Mini-Circuits
Win Source Part Number: 864158-BFCN-1801+
Features: 1.802GHz Center Band Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad
Package: Reel - TR
Package: 1206 (3216 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-BFCN-1801+DKR, 3157-BFCN-1801+CT, 3157-BFCN-1801+TR
1.802GHz Center Band Pass Ceramic Filter 920MHz 50Ohm 1206 (3216 Metric), 4 PC Pad
1.802GHz Center Band Pass Ceramic Filter 920MHz 50Ohm 1206 (3216 Metric), 4 PC Pad
1.802GHz Center Band Pass Ceramic Filter 920MHz 50Ohm 1206 (3216 Metric), 4 PC Pad
LTCC BAND PASS FILTER, 1400 - 23
| Mini-Circuits | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-1801+ | BFCN-1801+ | 3157-BFCN-1801+TR-ND | BFCN-1801+ |
| Product Name | LTCC Band Pass Filter, 1400 - 2320 MHz, 50Ω | Ceramic Filters - BFCN-1801+ | Ceramic Filters | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 1802 dB | 3 dB | 3 dB | |
| Filter Technology | Passive Filter |