The CBP-5800AG+ is a surface-mount coaxial-ceramic bandpass filter designed for 50Ω systems, operating from 5725 to 5875 MHz with a typical insertion loss of 3.0 dB and a maximum VSWR of 2.32:1 in the passband. It features a stopband attenuation of 20 dB from DC to 5100 MHz and from 6250 to 7300 MHz, with suppression beyond 10 dB up to 18 GHz. The filter is housed in a shielded RZ2511 case measuring 19.05 x 14.00 x 4.45 mm, operates from -40°C to 85°C, and supports up to 1 W RF input power. It is RoHS compliant and qualified to withstand multiple reflow solder cycles.
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Custom integrated assembly with LNA in greatly simplifying system integration. They can be realized in small form factors with high-quality, precise machining for applications where size is critical. Excellent repeat- ability across units is achieved through precise tuning and process control.
CER FILTER 5.8GHZ BAND PASS
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CBP-5800AG+ | 3157-CBP-5800AG+-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 5725 - 5825 MHz, 50Ω | Ceramic Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 5800 dB | 4 dB |