Mini-Circuits Lumped LC Band Pass Filter, 110 - 180 MHz, 50Ω ZABP-141-S+

Description
ZABP-141-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 110 to 180 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.
Request a Quote Datasheet
Description
ZABP-141-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 110 to 180 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 110 - 180 MHz, 50Ω - ZABP-141-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 110 - 180 MHz, 50Ω
ZABP-141-S+
Lumped LC Band Pass Filter, 110 - 180 MHz, 50Ω ZABP-141-S+
ZABP-141-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 110 to 180 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.

ZABP-141-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 110 to 180 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.

Supplier's Site Datasheet
RF Filters - 3157-ZABP-141-S+-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 110-180 MHZ, 50

LUMPED LC BPF, 110-180 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZABP-141-S+ 3157-ZABP-141-S+-ND
Product Name Lumped LC Band Pass Filter, 110 - 180 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 141 dB 2 dB
Package Type Connectorized Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 2400 - 2550 MHz, 50Ω - VBF-2450+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1203 - 1253 MHz, 50Ω - CSBP-D1228+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LTCC SMT Band Pass Filter, 10.7 - 14.2 GHz, 50Ω - BFCQ-12600+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 12.45 dB
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1085 - 1165 MHz, 50Ω - CBP2-1125CC+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers